BergStik ®, BergStik ® , Board to Board connector, 2.54mm (0.100in), Unshrouded Vertical Header, Through Hole, Single Row, 3 Positions, Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 77311-101-03LF.
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
CONNECTOR, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 77311-101-03LF | 609-5675-ND | 62K8776 |
| Product Name | BergStik ® | Headers, Male Pins | Connector, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector |
| Termination | Through Hole | Through Hole | |
| Voltage Rating | 1500 volts |