BergStik ®, BergStik ® , Board to Board connector, 2.54mm (0.100in), Unshrouded Vertical Header, Through Hole, Single Row, 2 Positions, Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 77311-101-02LF.
Amphenol Communications Solutions
TWO PART BOARD CONNECTOR Product overview: 77311-101-02LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-77311-101-02LF can be used for catalog matching and distributor lookup.
Manufacturer: Amphenol FCI
Win Source Part Number: 198296-77311-101-02L
Packaging: Bulk
Number of Positions: 2
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Material Flammability Rating: UL94 V-0
Mounting: Through Hole
Insulation Material: Thermoplastic
Style: Board to Board
Pitch - Mating: 2.54mm
Contact Finish - Mating: Gold or Gold, GXT
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 78.7μin (2.00μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Shrouding: Unshrouded
Contact Length - Post: 0.095" (2.41mm)
Overall Contact Length: 0.425" (10.80mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Contact Length - Mating: 0.230" (5.84mm)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
BOARD-BOARD CONNECTOR HEADER, 2 POSITION, 1ROW; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 77311-101-02LF | 1370816 | 2027-77311-101-02LF | 198296-77311-101-02LF | 609-5674-ND | 77311-101-02LF | 62K8775 |
| Product Name | BergStik ® | PCB Headers | Electronic Connector | Rectangular Connectors - 77311-101-02LF | Headers, Male Pins | Connectors | Board-Board Connector Header, 2 Position, 1Row; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Board to Board Connector; Wire to Board Connector | Rectangular Connectors, Heavy Duty | Header Connector; Header | Board to Board Connector | ||
| Termination | Through Hole | Solder | Solder | Through Hole | |||
| Voltage Rating | 1500 volts | ||||||
| Current Rating | 3.0 amps | 3.0 amps |