BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical Header, Through Hole, Single Row, 01 Positions, 2.54 mm Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 77311-101-01LF.
1 POS Unshrouded Header, Male, 2.54mm Pitch, Solder, Straight Product overview: 77311-101-01LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-77311-101-01LF can be used for catalog matching and distributor lookup.
Connector Header Through Hole 1 position
CONN, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 77311-101-01LF | 2027-77311-101-01LF | 609-77311-101-01LF-ND | 63R1617 |
| Product Name | BergStik ® | Electronic Connector | Headers, Male Pins | Conn, Header, 1Pos, 1Row; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector | |
| Termination | Through Hole | Solder | Through Hole Straight | |
| Voltage Rating | 1500 volts | 1500 volts | ||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |