Amphenol Corporation Minitek ® 2.00mm WTB 77138-101LF

Description
Minitek ® 2.00mm WTB, Minitek ® , Wire to Board Connector, 2.00mm (0, 079in), Crimp to Wire Contact, AWG 30 - 26, Amphenol is one of the leading manufacturers of minitek 2.00mm - crimp to wire. Contact us today for more details of minitek , part number 77138-101LF.
Request a Quote Datasheet
Description
Minitek ® 2.00mm WTB, Minitek ® , Wire to Board Connector, 2.00mm (0, 079in), Crimp to Wire Contact, AWG 30 - 26, Amphenol is one of the leading manufacturers of minitek 2.00mm - crimp to wire. Contact us today for more details of minitek , part number 77138-101LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 2.00mm WTB - 77138-101LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 2.00mm WTB
77138-101LF
Minitek ® 2.00mm WTB 77138-101LF
Minitek ® 2.00mm WTB, Minitek ® , Wire to Board Connector, 2.00mm (0, 079in), Crimp to Wire Contact, AWG 30 - 26, Amphenol is one of the leading manufacturers of minitek 2.00mm - crimp to wire. Contact us today for more details of minitek , part number 77138-101LF.

Minitek ® 2.00mm WTB, Minitek ® , Wire to Board Connector, 2.00mm (0, 079in), Crimp to Wire Contact, AWG 30 - 26, Amphenol is one of the leading manufacturers of minitek 2.00mm - crimp to wire. Contact us today for more details of minitek , part number 77138-101LF.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333421-77138-101LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333421-77138-101LF
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333421-77138-101LF
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 1333421-77138-101LF Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Wire Gauge: 26-30 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 20,000 ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.90.4000 Other Part Number: 609-2653-1,609-2653- 2,77138101LF Base Product Number: 77138 RoHS Status: RoHS Compliant

Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 1333421-77138-101LF
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Wire Gauge: 26-30 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 20,000
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.90.4000
Other Part Number: 609-2653-1,609-2653-2,77138101LF
Base Product Number: 77138
RoHS Status: RoHS Compliant

Buy Now Datasheet
Singapore, Singapore
2A 200V Electronic Connector
2027-77138-101LF
2A 200V Electronic Connector 2027-77138-101LF
Female Signal Contact, Gold Plated Bronze, 2A, 200V, Crimp Product overview: 77138-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 200V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 200V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-77138-101LF can be used for catalog matching and distributor lookup.

Female Signal Contact, Gold Plated Bronze, 2A, 200V, Crimp Product overview: 77138-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 200V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 200V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-77138-101LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 77138-101LF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
77138-101LF
Connectors 77138-101LF
LOOSE PIECE

LOOSE PIECE

Buy Now
Rectangular Connector Contacts - 609-2653-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-2653-2-ND
Rectangular Connector Contacts 609-2653-2-ND
Socket Contact Gold 26-30 AWG Crimp

Socket Contact Gold 26-30 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 609-2653-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-2653-1-ND
Rectangular Connector Contacts 609-2653-1-ND
Socket Contact Gold 26-30 AWG Crimp

Socket Contact Gold 26-30 AWG Crimp

Buy Now Datasheet
Contact, Socket, 30-26Awg, Crimp; Product Range Amphenol Communications Solutions - 06M2115 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 30-26Awg, Crimp; Product Range Amphenol Communications Solutions
06M2115
Contact, Socket, 30-26Awg, Crimp; Product Range Amphenol Communications Solutions 06M2115
CONTACT, SOCKET, 30-26AWG, CRIMP; Product Range:FCI Minitek Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; For Use With:CTW MINITEK; Contact Size:26 RoHS Compliant: Yes

CONTACT, SOCKET, 30-26AWG, CRIMP; Product Range:FCI Minitek Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; For Use With:CTW MINITEK; Contact Size:26 RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 30-26Awg, Crimp, Full Reel; Product Range Amphenol Communications Solutions - 12X9138 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 30-26Awg, Crimp, Full Reel; Product Range Amphenol Communications Solutions
12X9138
Contact, Socket, 30-26Awg, Crimp, Full Reel; Product Range Amphenol Communications Solutions 12X9138
CONTACT, SOCKET, 30-26AWG, CRIMP, FULL REEL; Product Range:FCI Minitek Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; For Use With:CTW MINITEK RoHS Compliant: Yes

CONTACT, SOCKET, 30-26AWG, CRIMP, FULL REEL; Product Range:FCI Minitek Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; For Use With:CTW MINITEK RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 30-26Awg, Crimp; Product Range Amphenol Communications Solutions - 64AH9847 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 30-26Awg, Crimp; Product Range Amphenol Communications Solutions
64AH9847
Contact, Socket, 30-26Awg, Crimp; Product Range Amphenol Communications Solutions 64AH9847
CONTACT, SOCKET, 30-26AWG, CRIMP; Product Range:Minitek Pwr Hybrid 3.0 77138 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; For Use With:FCI Minitek Pwr RoHS Compliant: Yes

CONTACT, SOCKET, 30-26AWG, CRIMP; Product Range:Minitek Pwr Hybrid 3.0 77138 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; For Use With:FCI Minitek Pwr RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 77138-101LF 1333421-77138-101LF 2027-77138-101LF 77138-101LF 609-2653-2-ND 06M2115 12X9138
Product Name Minitek ® 2.00mm WTB Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 2A 200V Electronic Connector Connectors Rectangular Connector Contacts Contact, Socket, 30-26Awg, Crimp; Product Range Amphenol Communications Solutions Contact, Socket, 30-26Awg, Crimp, Full Reel; Product Range Amphenol Communications Solutions
Connector Type Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews - M80-4662005A - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
Powerpole ® 15-45 Standard Housings Orange - 1327G17-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers