Amphenol Corporation Minitek ® 2.00mm WTB 77138-001LF

Description
Minitek ® 2.00mm WTB, Crimp-to-Wire Contact, Amphenol is one of the leading manufacturers of minitek 2.00mm - crimp to wire. Contact us today for more details of minitek , part number 77138-001LF.
Request a Quote Datasheet
Description
Minitek ® 2.00mm WTB, Crimp-to-Wire Contact, Amphenol is one of the leading manufacturers of minitek 2.00mm - crimp to wire. Contact us today for more details of minitek , part number 77138-001LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 2.00mm WTB - 77138-001LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 2.00mm WTB
77138-001LF
Minitek ® 2.00mm WTB 77138-001LF
Minitek ® 2.00mm WTB, Crimp-to-Wire Contact, Amphenol is one of the leading manufacturers of minitek 2.00mm - crimp to wire. Contact us today for more details of minitek , part number 77138-001LF.

Minitek ® 2.00mm WTB, Crimp-to-Wire Contact, Amphenol is one of the leading manufacturers of minitek 2.00mm - crimp to wire. Contact us today for more details of minitek , part number 77138-001LF.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333768-77138-001LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333768-77138-001LF
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333768-77138-001LF
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 1333768-77138-001LF Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Gold Contact Finish Thickness: 8.00µin (0.203µm) Wire Gauge: 26-30 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 20,000 ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.90.4000 Other Part Number: 77138001LF,77138-001 LF-ND,609-4456-2,609 -4456-1 Base Product Number: 77138 RoHS Status: RoHS Compliant

Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 1333768-77138-001LF
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Contact Finish: Gold
Contact Finish Thickness: 8.00µin (0.203µm)
Wire Gauge: 26-30 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 20,000
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.90.4000
Other Part Number: 77138001LF,77138-001LF-ND,609-4456-2,609-4456-1
Base Product Number: 77138
RoHS Status: RoHS Compliant

Buy Now Datasheet
Rectangular Connector Contacts - 609-77138-001LFTR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-77138-001LFTR-ND
Rectangular Connector Contacts 609-77138-001LFTR-ND
Socket Contact Gold 26-30 AWG Crimp

Socket Contact Gold 26-30 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 609-77138-001LFCT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-77138-001LFCT-ND
Rectangular Connector Contacts 609-77138-001LFCT-ND
Socket Contact Gold 26-30 AWG Crimp

Socket Contact Gold 26-30 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
2A 200V Electronic Connector
2027-77138-001LF
2A 200V Electronic Connector 2027-77138-001LF
Female Signal Contact, Gold Plated Bronze, 2A, 200V, Crimp Product overview: 77138-001LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 200V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 200V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-77138-001LF can be used for catalog matching and distributor lookup.

Female Signal Contact, Gold Plated Bronze, 2A, 200V, Crimp Product overview: 77138-001LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 200V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 200V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-77138-001LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Socket, 30-26Awg, Crimp; Product Range Amphenol Communications Solutions - 06M2114 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 30-26Awg, Crimp; Product Range Amphenol Communications Solutions
06M2114
Contact, Socket, 30-26Awg, Crimp; Product Range Amphenol Communications Solutions 06M2114
CONTACT, SOCKET, 30-26AWG, CRIMP; Product Range:FCI Minitek Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; For Use With:CTW MINITEK; Contact Current:2A RoHS Compliant: Yes

CONTACT, SOCKET, 30-26AWG, CRIMP; Product Range:FCI Minitek Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; For Use With:CTW MINITEK; Contact Current:2A RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 30-26Awg, Crimp, Full Reel; Product Range Amphenol Communications Solutions - 28X2867 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 30-26Awg, Crimp, Full Reel; Product Range Amphenol Communications Solutions
28X2867
Contact, Socket, 30-26Awg, Crimp, Full Reel; Product Range Amphenol Communications Solutions 28X2867
CONTACT, SOCKET, 30-26AWG, CRIMP, FULL REEL; Product Range:FCI Minitek Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; For Use With:CTW MINITEK RoHS Compliant: Yes

CONTACT, SOCKET, 30-26AWG, CRIMP, FULL REEL; Product Range:FCI Minitek Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; For Use With:CTW MINITEK RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 77138-001LF 1333768-77138-001LF 609-77138-001LFTR-ND 2027-77138-001LF 06M2114 28X2867
Product Name Minitek ® 2.00mm WTB Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Rectangular Connector Contacts 2A 200V Electronic Connector Contact, Socket, 30-26Awg, Crimp; Product Range Amphenol Communications Solutions Contact, Socket, 30-26Awg, Crimp, Full Reel; Product Range Amphenol Communications Solutions
Connector Type Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details