BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical stacked header, Through Hole, Double Row, 36 Positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 76745-1BT-36LF.
Manufacturer: AMPHENOL
Win Source Part Number: 908402-76745-1BT-36L
Series: BERGSTIK®, MezzSelect™, Basics+
Features: 36 Position Header Spacer Connector 0.100" (2.54mm) Gold, GXT™ Through Hole
Package: Bag
Mounting: Through Hole
Family Name: 76745
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040
Conn Board Stacker HDR 36 POS 2.54mm Solder ST Thru-Hole Bag Product overview: 76745-1BT-36LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-76745-1BT-36LF can be used for catalog matching and distributor lookup.
BERGSTIK / Tube RoHS Compliant: Yes
| Amphenol Communications Solutions | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 76745-1BT-36LF | 908402-76745-1BT-36LF | 2027-76745-1BT-36LF | 51Y9084 |
| Product Name | BergStik ® | Rectangular Connectors - 76745-1BT-36LF | Electronic Connector | Bergstik / Tube Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Rectangular Connectors, Heavy Duty | ||
| Termination | Through Hole | Solder | ||
| Voltage Rating | 1500 volts | 1500 volts |