Amphenol Communications Solutions Contact, Socket, 26-22Awg, Crimp; Product Range Amphenol Communications Solutions 76624-001LF

Description
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:-; Contact Gender:-; Contact Termination Type:-; Wire Size AWG Max:22AWG; Contact Plating:-; For Use With:-; Wire Size AWG Min:26AWG; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:-; Contact Gender:-; Contact Termination Type:-; Wire Size AWG Max:22AWG; Contact Plating:-; For Use With:-; Wire Size AWG Min:26AWG; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 26-22Awg, Crimp; Product Range Amphenol Communications Solutions - 84K6791 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amphenol Communications Solutions
84K6791
Contact, Socket, 26-22Awg, Crimp; Product Range Amphenol Communications Solutions 84K6791
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:-; Contact Gender:-; Contact Termination Type:-; Wire Size AWG Max:22AWG; Contact Plating:-; For Use With:-; Wire Size AWG Min:26AWG; Contact Material:- RoHS Compliant: Yes

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:-; Contact Gender:-; Contact Termination Type:-; Wire Size AWG Max:22AWG; Contact Plating:-; For Use With:-; Wire Size AWG Min:26AWG; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84K6791
Product Name Contact, Socket, 26-22Awg, Crimp; Product Range Amphenol Communications Solutions
Contact Size (AWG) 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products