Amphenol Communications Solutions Modular Jack, 4 Position, 1 Port; Modular Connector Type Amphenol Communications Solutions 76361-014LF

Description
MODULAR JACK, 4 POSITION, 1 PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; LEDs:Without LEDRoHS Compliant: Yes
Datasheet
Description
MODULAR JACK, 4 POSITION, 1 PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; LEDs:Without LEDRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack, 4 Position, 1 Port; Modular Connector Type Amphenol Communications Solutions - 72K3752 - Newark, An Avnet Company
Chicago, IL, United States
Modular Jack, 4 Position, 1 Port; Modular Connector Type Amphenol Communications Solutions
72K3752
Modular Jack, 4 Position, 1 Port; Modular Connector Type Amphenol Communications Solutions 72K3752
MODULAR JACK, 4 POSITION, 1 PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; LEDs:Without LEDRoHS Compliant: Yes

MODULAR JACK, 4 POSITION, 1 PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; LEDs:Without LEDRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72K3752
Product Name Modular Jack, 4 Position, 1 Port; Modular Connector Type Amphenol Communications Solutions
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

ALTH DIN Rail - 2511125 - Galco Industrial Electronics
Specs
Connector Type DIN Connector
View Details
Modular Connectors / Ethernet Connectors - A222Y50V16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers