Amphenol Corporation Dubox ® 76357-301LF

Description
Dubox ®, PV Terminal, Wire to Board connectors, Crimp-to-Wire Contact, Receptacle, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76357-301LF
Request a Quote Datasheet
Description
Dubox ®, PV Terminal, Wire to Board connectors, Crimp-to-Wire Contact, Receptacle, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76357-301LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dubox ® - 76357-301LF - Amphenol Communications Solutions
Nashua, NH, United States
Dubox ®
76357-301LF
Dubox ® 76357-301LF
Dubox ®, PV Terminal, Wire to Board connectors, Crimp-to-Wire Contact, Receptacle, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76357-301LF

Dubox ®, PV Terminal, Wire to Board connectors, Crimp-to-Wire Contact, Receptacle, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76357-301LF

Supplier's Site Datasheet
Connectors Unreviewed - 76357-301LF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
76357-301LF
Connectors Unreviewed 76357-301LF
DX CTW SGP DP LP

DX CTW SGP DP LP

Buy Now
Connectors, Interconnects - Rectangular Connectors - Contacts - 979023-76357-301LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
979023-76357-301LF
Connectors, Interconnects - Rectangular Connectors - Contacts 979023-76357-301LF
Win Source Part Number: 979023-76357-301LF Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: DUBOX™, MezzSelect™, Basics+ Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Wire Gauge: 22-30 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.90.4000 Mfr: Amphenol ICC (FCI) Other Names: 609-1275,76357301LF Base Product Number: 76357

Win Source Part Number: 979023-76357-301LF
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: DUBOX™, MezzSelect™, Basics+
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Wire Gauge: 22-30 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.90.4000
Mfr: Amphenol ICC (FCI)
Other Names: 609-1275,76357301LF
Base Product Number: 76357

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-76357-301LF
Electronic Connector 2027-76357-301LF
Connector Accessory, Contact, Phosphor Bronze, ROHS COMPLIANT Product overview: 76357-301LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-76357-301LF can be used for catalog matching and distributor lookup.

Connector Accessory, Contact, Phosphor Bronze, ROHS COMPLIANT Product overview: 76357-301LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-76357-301LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - 609-1275-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-1275-ND
Rectangular Connector Contacts 609-1275-ND
Socket Contact Gold 22-30 AWG Crimp

Socket Contact Gold 22-30 AWG Crimp

Buy Now Datasheet
Contact, Socket, 30-22Awg, Crimp; Product Range Amphenol Communications Solutions - 62K8551 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 30-22Awg, Crimp; Product Range Amphenol Communications Solutions
62K8551
Contact, Socket, 30-22Awg, Crimp; Product Range Amphenol Communications Solutions 62K8551
CONTACT, SOCKET, 30-22AWG, CRIMP; Product Range:FCI Dubox Basics+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Dubox Crimp to Wire HousingsRoHS Compliant: Yes

CONTACT, SOCKET, 30-22AWG, CRIMP; Product Range:FCI Dubox Basics+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Dubox Crimp to Wire HousingsRoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Dubox Basics+ Series, Socket, 30 Awg, 22 Awg, Crimp, Phosphor Bronze Rohs Compliant Amphenol Communications Solutions - 56Y0377 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Dubox Basics+ Series, Socket, 30 Awg, 22 Awg, Crimp, Phosphor Bronze Rohs Compliant Amphenol Communications Solutions
56Y0377
Contact, Dubox Basics+ Series, Socket, 30 Awg, 22 Awg, Crimp, Phosphor Bronze Rohs Compliant Amphenol Communications Solutions 56Y0377
Contact, DUBOX Basics+ Series, Socket, 30 AWG, 22 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Contact, DUBOX Basics+ Series, Socket, 30 AWG, 22 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Dx Ctw Sgp Dp Lp Rohs Compliant Amphenol Communications Solutions - 38AH4796 - Newark, An Avnet Company
Chicago, IL, United States
Dx Ctw Sgp Dp Lp Rohs Compliant Amphenol Communications Solutions
38AH4796
Dx Ctw Sgp Dp Lp Rohs Compliant Amphenol Communications Solutions 38AH4796
DX CTW SGP DP LP ROHS COMPLIANT: YES

DX CTW SGP DP LP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 76357-301LF 76357-301LF 979023-76357-301LF 2027-76357-301LF 609-1275-ND 62K8551 56Y0377
Product Name Dubox ® Connectors Unreviewed Connectors, Interconnects - Rectangular Connectors - Contacts Electronic Connector Rectangular Connector Contacts Contact, Socket, 30-22Awg, Crimp; Product Range Amphenol Communications Solutions Contact, Dubox Basics+ Series, Socket, 30 Awg, 22 Awg, Crimp, Phosphor Bronze Rohs Compliant Amphenol Communications Solutions
Connector Type Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Voltage Rating 1000 volts 1000 volts
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

90-degree JST connectors - QLC16110 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Minitek ® Multipitch 1.5mm - 10158517-01541LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector; Wire to Wire Connector
Termination Surface Mount
Voltage Rating 50 volts
View Details
3 suppliers
PCB Headers - 1731165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details