Amphenol Corporation Dubox ® 76347-302LF

Description
Dubox ®, Dubox ® , Crimp to Wire connector, 2.54mm (0.100in), CTW Contact, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76347-302LF
Request a Quote Datasheet
Description
Dubox ®, Dubox ® , Crimp to Wire connector, 2.54mm (0.100in), CTW Contact, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76347-302LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dubox ® - 76347-302LF - Amphenol Communications Solutions
Nashua, NH, United States
Dubox ®
76347-302LF
Dubox ® 76347-302LF
Dubox ®, Dubox ® , Crimp to Wire connector, 2.54mm (0.100in), CTW Contact, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76347-302LF

Dubox ®, Dubox ® , Crimp to Wire connector, 2.54mm (0.100in), CTW Contact, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76347-302LF

Supplier's Site Datasheet
Rectangular Connector Contacts - 609-3056-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-3056-2-ND
Rectangular Connector Contacts 609-3056-2-ND
Socket Contact Gold 22-30 AWG Crimp

Socket Contact Gold 22-30 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 609-3056-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-3056-1-ND
Rectangular Connector Contacts 609-3056-1-ND
Socket Contact Gold 22-30 AWG Crimp

Socket Contact Gold 22-30 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-76347-302LF
Electronic Connector 2027-76347-302LF
Connector Accessory, 0.035in Min Cable Dia, 0.059in Max Cable Dia, Contact, Phosphor Bronze, ROHS COMPLIANT Product overview: 76347-302LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-76347-302LF can be used for catalog matching and distributor lookup.

Connector Accessory, 0.035in Min Cable Dia, 0.059in Max Cable Dia, Contact, Phosphor Bronze, ROHS COMPLIANT Product overview: 76347-302LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-76347-302LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Contacts - 960872-76347-302LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
960872-76347-302LF
Connectors, Interconnects - Rectangular Connectors - Contacts 960872-76347-302LF
Win Source Part Number: 960872-76347-302LF Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: DUBOX™, MezzSelect™, Basics+ Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 22-30 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 15,000 Alternative Parts (Cross-Reference): 50079-8000; 16-02-0102; 170204-2; 16-02-0096; 794019-1; 640441-276347-302LF. ; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.90.4000 Mfr: Amphenol ICC (FCI) Other Names: 609-3056-1,609-3056- 2,76347-302LF-ND,763 47302LF Base Product Number: 76347

Win Source Part Number: 960872-76347-302LF
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: DUBOX™, MezzSelect™, Basics+
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 22-30 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 15,000
Alternative Parts (Cross-Reference): 50079-8000; 16-02-0102; 170204-2; 16-02-0096; 794019-1; 640441-276347-302LF.;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.90.4000
Mfr: Amphenol ICC (FCI)
Other Names: 609-3056-1,609-3056-2,76347-302LF-ND,76347302LF
Base Product Number: 76347

Buy Now Datasheet
Contact, Socket, 30-22 Awg, Crimp; Product Range Amphenol Communications Solutions - 64AH9846 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 30-22 Awg, Crimp; Product Range Amphenol Communications Solutions
64AH9846
Contact, Socket, 30-22 Awg, Crimp; Product Range Amphenol Communications Solutions 64AH9846
CONTACT, SOCKET, 30-22 AWG, CRIMP; Product Range:Dubox 76347 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:FCI 65239 & 65240 Series RoHS Compliant: Yes

CONTACT, SOCKET, 30-22 AWG, CRIMP; Product Range:Dubox 76347 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:FCI 65239 & 65240 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 76347-302LF 609-3056-2-ND 2027-76347-302LF 960872-76347-302LF 64AH9846
Product Name Dubox ® Rectangular Connector Contacts Electronic Connector Connectors, Interconnects - Rectangular Connectors - Contacts Contact, Socket, 30-22 Awg, Crimp; Product Range Amphenol Communications Solutions
Connector Type Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Voltage Rating 1000 volts 1000 volts
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Terminal Blocks - 39.1211 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
EBC 160 Male Housing Kit - E16400-0009 - Anderson Power Products
Specs
Gender Male / Plug
View Details
3 suppliers