Dubox ®, Dubox ® , Crimp to Wire connector, 2.54mm (0.100in), CTW Contact, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76347-301LF
Female Signal Contact, 2.54mm Pitch, 3A, Gold/Tin/Matte Product overview: 76347-301LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-76347-301LF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1107100-76347-301LF
Category: Connectors, Interconnects>Rectan
Series: DUBOX™, MezzSelect™, Basics+
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 22-30 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 15,000
Alternative Parts (Cross-Reference): 76347-301LF.;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.90.4000
Mfr: Amphenol ICC (FCI)
Other Names: 76347301LF,609-3055-
Base Product Number: 76347
Socket Contact Gold 22-30 AWG Crimp
Socket Contact Gold 22-30 AWG Crimp
CONTACT, SOCKET, 30-22AWG, CRIMP; Product Range:FCI Dubox Basics+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:DUBOX Crimp to Wire HousingsRoHS Compliant: Yes
CONTACT, SOCKET, 30-22AWG, CRIMP, FULL REEL; Product Range:FCI Dubox Basics+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 76347-301LF | 2027-76347-301LF | 1107100-76347-301LF | 609-3055-2-ND | 62K8468 | 28X2865 |
| Product Name | Dubox ® | 3A Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Contacts | Rectangular Connector Contacts | Contact, Socket, 30-22Awg, Crimp; Product Range Amphenol Communications Solutions | Contact, Socket, 30-22Awg, Crimp, Full Reel; Product Range Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector; Wire to Wire Connector | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | |||
| Voltage Rating | 1000 volts | 1000 volts | ||||
| Current Rating | 3.0 amps | 3.0 amps |