Large Star Solder-to-Board Terminal, Loose piece
FCI | |
---|---|
Product Category | IC Interconnect Components |
Product Number | 76203-003LF |
Product Name | Board and Wire Connectors, Pins, Length (Tail)=1.91 mm (0.075 in.) |
Product Type | PCB Pins |
Mounting | Solder |
Voltage Rating | 1000 volts |
Current Rating | 3 to 5 amps |