Amphenol Corporation
MIL Spec Connector - MIL-DTL-38999 II
76-403810-13S
Description
PLUG CONNECTOR
Request a Quote
Email Supplier
Description
PLUG CONNECTOR
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
76-403810-13S |
|
Product Name
|
MIL Spec Connector - MIL-DTL-38999 II |
|
Connector Type
|
Military Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
30.0 amps
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers