The Ctw Male Pin 30 Au-22-26-AWG L-R Reeling / Reel is a wire-to-board connector designed for high reliability and durability. It features a dual-metal receptacle terminal that maintains contact pressure through up to 1000 mating cycles. The connector is compatible with industry-standard 0.025 inch (0.635mm) square posts and supports a variety of wire sizes, specifically 22 to 26 AWG. This product includes options for different spring pressures, allowing customization of insertion and withdrawal forces to meet specific application requirements. The connector's design incorporates shrouded headers that enhance retention and reduce the risk of disengagement. It is RoHS compliant, making it suitable for environmentally conscious projects. The connector is applicable in various markets, including instrumentation, medical, industrial equipment, automotive electronics, and military applications. Its electrical performance includes a current rating of 3.0A with 32 AWG wire and a temperature range of -40°C to +105°C.
PV ®, PV Terminal, Wire to Board connectors, Crimp-to-Wire Male Pin., Amphenol is one of the leading manufacturers of 2.54mm Wire to Board Connectors. Contact us today for more details of PV ® , part number 75967-312LF.
Pin Contact Gold 22-26 AWG Crimp
Pin Contact Gold 22-26 AWG Crimp
CTW MALE PIN 30 AU-22-26- AWG L-R REELING / Reel RoHS Compliant: Yes
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:PV 75967 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Amphenol ICC PV Series Housing Connectors RoHS Compliant: Yes
CONN PIN 22-26AWG CRIMP GOLD
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 75967-312LF | 609-6257-1-ND | 72K3742 | 27AJ4003 | 44-75967-312LF |
| Product Name | PV ® | Rectangular Connector Contacts | Ctw Male Pin 30 Au-22-26- Awg L-R Reeling / Reel Rohs Compliant Amphenol Communications Solutions | Contact, Pin, 26-22Awg, Crimp; Product Range Amphenol Communications Solutions | CONN PIN 22-26AWG CRIMP GOLD |
| Connector Type | Wire to Board Connector; Wire to Wire Connector | Rectangular Connectors, Heavy Duty |