Amphenol Communications Solutions PV ® 75967-132LF

Description
PV ®, PV Terminal, Wire to Board connectors, Crimp-to-Wire Male Pin., Amphenol is one of the leading manufacturers of 2.54mm Wire to Board Connectors. Contact us today for more details of PV ® , part number 75967-132LF.
Request a Quote
Description
PV ®, PV Terminal, Wire to Board connectors, Crimp-to-Wire Male Pin., Amphenol is one of the leading manufacturers of 2.54mm Wire to Board Connectors. Contact us today for more details of PV ® , part number 75967-132LF.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ctw Male Pin 50 Au-22-26-AWG R-L Reeling / Reel is a RoHS-compliant connector designed for reliable wire-to-board applications. It features a dual-metal receptacle terminal that maintains contact pressure through up to 1000 mating cycles, ensuring durability and high reliability. The connector is compatible with industry-standard 0.025 inch (0.635mm) square posts and supports a variety of wire sizes, specifically 22 to 26 AWG. The product includes options for different spring pressures, allowing customization of insertion and withdrawal forces to meet specific application requirements. It is suitable for use in various markets, including instrumentation, medical, industrial equipment, automotive electronics, and data communications. The connector's design incorporates features that enhance retention and prevent mis-mating, making it a versatile choice for engineers looking for dependable connectivity solutions.

Datasheet Summary
Powered by GS/AI

The Ctw Male Pin 50 Au-22-26-AWG R-L Reeling / Reel is a RoHS-compliant connector designed for reliable wire-to-board applications. It features a dual-metal receptacle terminal that maintains contact pressure through up to 1000 mating cycles, ensuring durability and high reliability. The connector is compatible with industry-standard 0.025 inch (0.635mm) square posts and supports a variety of wire sizes, specifically 22 to 26 AWG. The product includes options for different spring pressures, allowing customization of insertion and withdrawal forces to meet specific application requirements. It is suitable for use in various markets, including instrumentation, medical, industrial equipment, automotive electronics, and data communications. The connector's design incorporates features that enhance retention and prevent mis-mating, making it a versatile choice for engineers looking for dependable connectivity solutions.

Suppliers

Company
Product
Description
Supplier Links
PV ®, PV Terminal, Wire to Board connectors, Crimp-to-Wire Male Pin., Amphenol is one of the leading manufacturers of 2.54mm Wire to Board Connectors. Contact us today for more details of PV ® , part number 75967-132LF.

PV ®, PV Terminal, Wire to Board connectors, Crimp-to-Wire Male Pin., Amphenol is one of the leading manufacturers of 2.54mm Wire to Board Connectors. Contact us today for more details of PV ® , part number 75967-132LF.

Supplier's Site Datasheet
Rectangular Connector Contacts - 75967-132LF-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
75967-132LF-ND
Rectangular Connector Contacts 75967-132LF-ND
Pin Contact Gold 22-26 AWG Crimp

Pin Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Ctw Male Pin 50 Au-22-26- Awg R-L Reeling / Reel Rohs Compliant Amphenol Communications Solutions - 62K8256 - Newark, An Avnet Company
Chicago, IL, United States
Ctw Male Pin 50 Au-22-26- Awg R-L Reeling / Reel Rohs Compliant Amphenol Communications Solutions
62K8256
Ctw Male Pin 50 Au-22-26- Awg R-L Reeling / Reel Rohs Compliant Amphenol Communications Solutions 62K8256
CTW MALE PIN 50 AU-22-26- AWG R-L REELING / Reel RoHS Compliant: Yes

CTW MALE PIN 50 AU-22-26- AWG R-L REELING / Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 75967-132LF 75967-132LF-ND 62K8256
Product Name PV ® Rectangular Connector Contacts Ctw Male Pin 50 Au-22-26- Awg R-L Reeling / Reel Rohs Compliant Amphenol Communications Solutions
Connector Type Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10102PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Minitek ® Multipitch 1.25mm - 10157554-01111LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector; Wire to Wire Connector
Termination Surface Mount
Voltage Rating 50 volts
View Details
3 suppliers