Amphenol Corporation PV ® 75967-112LF

Description
PV ®, PV Terminal, Wire to Board connectors, Crimp-to-Wire Male Pin., Amphenol is one of the leading manufacturers of 2.54mm Wire to Board Connectors. Contact us today for more details of PV ® , part number 75967-112LF.
Request a Quote Datasheet
Description
PV ®, PV Terminal, Wire to Board connectors, Crimp-to-Wire Male Pin., Amphenol is one of the leading manufacturers of 2.54mm Wire to Board Connectors. Contact us today for more details of PV ® , part number 75967-112LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PV ®, PV Terminal, Wire to Board connectors, Crimp-to-Wire Male Pin., Amphenol is one of the leading manufacturers of 2.54mm Wire to Board Connectors. Contact us today for more details of PV ® , part number 75967-112LF.

PV ®, PV Terminal, Wire to Board connectors, Crimp-to-Wire Male Pin., Amphenol is one of the leading manufacturers of 2.54mm Wire to Board Connectors. Contact us today for more details of PV ® , part number 75967-112LF.

Supplier's Site Datasheet
Rectangular Connector Contacts - 609-5667-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-5667-2-ND
Rectangular Connector Contacts 609-5667-2-ND
Pin Contact Gold 22-26 AWG Crimp

Pin Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 609-5667-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-5667-1-ND
Rectangular Connector Contacts 609-5667-1-ND
Pin Contact Gold 22-26 AWG Crimp

Pin Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Contact, Pin, 26-22Awg, Crimp; Product Range Amphenol Communications Solutions - 29AH2978 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26-22Awg, Crimp; Product Range Amphenol Communications Solutions
29AH2978
Contact, Pin, 26-22Awg, Crimp; Product Range Amphenol Communications Solutions 29AH2978
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:FCI PV Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, PIN, 26-22AWG, CRIMP; Product Range:FCI PV Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, 22-26Awg, Crimp; Product Range Amphenol Communications Solutions - 61AC9127 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22-26Awg, Crimp; Product Range Amphenol Communications Solutions
61AC9127
Contact, Pin, 22-26Awg, Crimp; Product Range Amphenol Communications Solutions 61AC9127
CONTACT, PIN, 22-26AWG, CRIMP; Product Range:PV Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Amphenol PV Series Wire-to-Board Housing RoHS Compliant: Yes

CONTACT, PIN, 22-26AWG, CRIMP; Product Range:PV Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Amphenol PV Series Wire-to-Board Housing RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, 22-26Awg, Crimp; Product Range Amphenol Communications Solutions - 62AC1126 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22-26Awg, Crimp; Product Range Amphenol Communications Solutions
62AC1126
Contact, Pin, 22-26Awg, Crimp; Product Range Amphenol Communications Solutions 62AC1126
CONTACT, PIN, 22-26AWG, CRIMP; Product Range:PV Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Amphenol PV Series Wire-to-Board Housing RoHS Compliant: Yes

CONTACT, PIN, 22-26AWG, CRIMP; Product Range:PV Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Amphenol PV Series Wire-to-Board Housing RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 75967-112LF 609-5667-2-ND 29AH2978 61AC9127
Product Name PV ® Rectangular Connector Contacts Contact, Pin, 26-22Awg, Crimp; Product Range Amphenol Communications Solutions Contact, Pin, 22-26Awg, Crimp; Product Range Amphenol Communications Solutions
Connector Type Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Straight Press Fit Type Edge Card Connector - 80305-2P04S241CB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
4+4 Pos. Female 24-28 AWG+20 AWG Cable Conn. Kit, Jackscrews - M80-4C10405F1-04-329-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers