Amphenol Corporation PV ® 75967-111LF

Description
PV ®, PV Terminal, Wire to Board connectors, Crimp-to-Wire Male Pin., Amphenol is one of the leading manufacturers of 2.54mm Wire to Board Connectors. Contact us today for more details of PV ® , part number 75967-111LF.
Request a Quote Datasheet
Description
PV ®, PV Terminal, Wire to Board connectors, Crimp-to-Wire Male Pin., Amphenol is one of the leading manufacturers of 2.54mm Wire to Board Connectors. Contact us today for more details of PV ® , part number 75967-111LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PV ®, PV Terminal, Wire to Board connectors, Crimp-to-Wire Male Pin., Amphenol is one of the leading manufacturers of 2.54mm Wire to Board Connectors. Contact us today for more details of PV ® , part number 75967-111LF.

PV ®, PV Terminal, Wire to Board connectors, Crimp-to-Wire Male Pin., Amphenol is one of the leading manufacturers of 2.54mm Wire to Board Connectors. Contact us today for more details of PV ® , part number 75967-111LF.

Supplier's Site Datasheet
Rectangular Connector Contacts - 609-6226-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-6226-2-ND
Rectangular Connector Contacts 609-6226-2-ND
Pin Contact Gold 28-32 AWG Crimp

Pin Contact Gold 28-32 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 609-6226-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-6226-1-ND
Rectangular Connector Contacts 609-6226-1-ND
Pin Contact Gold 28-32 AWG Crimp

Pin Contact Gold 28-32 AWG Crimp

Buy Now Datasheet
Ctw Male Pin 30 Au-28-32- Awg R-L Reeling / Reel Rohs Compliant Amphenol Communications Solutions - 53K1484 - Newark, An Avnet Company
Chicago, IL, United States
Ctw Male Pin 30 Au-28-32- Awg R-L Reeling / Reel Rohs Compliant Amphenol Communications Solutions
53K1484
Ctw Male Pin 30 Au-28-32- Awg R-L Reeling / Reel Rohs Compliant Amphenol Communications Solutions 53K1484
CTW MALE PIN 30 AU-28-32- AWG R-L REELING / Reel RoHS Compliant: Yes

CTW MALE PIN 30 AU-28-32- AWG R-L REELING / Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, 32-28Awg, Crimp; Product Range Amphenol Communications Solutions - 27AJ4002 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 32-28Awg, Crimp; Product Range Amphenol Communications Solutions
27AJ4002
Contact, Pin, 32-28Awg, Crimp; Product Range Amphenol Communications Solutions 27AJ4002
CONTACT, PIN, 32-28AWG, CRIMP; Product Range:Mini-PV 75967 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:32AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, PIN, 32-28AWG, CRIMP; Product Range:Mini-PV 75967 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:32AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 75967-111LF 609-6226-2-ND 53K1484 27AJ4002
Product Name PV ® Rectangular Connector Contacts Ctw Male Pin 30 Au-28-32- Awg R-L Reeling / Reel Rohs Compliant Amphenol Communications Solutions Contact, Pin, 32-28Awg, Crimp; Product Range Amphenol Communications Solutions
Connector Type Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data