Amphenol Corporation Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 75915-308LF

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Product Status: Obsolete Package: 13-UFDFN Exposed Pad Contact Type: Female Socket Style: C Mounting Type: Surface Mount Insulation Color: Green Insulation Height: 0.228" (5.80mm) Contact Length - Post: 0.102" (2.60mm) Material Flammability Rating: UL94 V-1
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Product Status: Obsolete Package: 13-UFDFN Exposed Pad Contact Type: Female Socket Style: C Mounting Type: Surface Mount Insulation Color: Green Insulation Height: 0.228" (5.80mm) Contact Length - Post: 0.102" (2.60mm) Material Flammability Rating: UL94 V-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Product Status: Obsolete Package: 13-UFDFN Exposed Pad Contact Type: Female Socket Style: C Mounting Type: Surface Mount Insulation Color: Green Insulation Height: 0.228" (5.80mm) Contact Length - Post: 0.102" (2.60mm) Material Flammability Rating: UL94 V-1

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Product Status: Obsolete
Package: 13-UFDFN Exposed Pad
Contact Type: Female Socket
Style: C
Mounting Type: Surface Mount
Insulation Color: Green
Insulation Height: 0.228" (5.80mm)
Contact Length - Post: 0.102" (2.60mm)
Material Flammability Rating: UL94 V-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Unlock Full Specs
to access all available technical data

Similar Products