Amphenol Corporation Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 75869-104

Description
Win Source Part Number: 1356630-75869-104 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Series: Quickie™ Package: Tube Product Status: Obsolete Features: Keying Slot Base Product Number: 75869 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 20 Number of Rows: 2 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Push-Pull Contact Length - Mating: 0.236" (6.00mm) Contact Length - Post: 0.120" (3.05mm) Insulation Height: 0.377" (9.57mm) Contact Shape: Square Contact Finish - Mating: Gold, GXT™ Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Material: Phosphor Bronze Insulation Material: Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Insulation Color: Blue
Request a Quote Datasheet
Description
Win Source Part Number: 1356630-75869-104 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Series: Quickie™ Package: Tube Product Status: Obsolete Features: Keying Slot Base Product Number: 75869 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 20 Number of Rows: 2 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Push-Pull Contact Length - Mating: 0.236" (6.00mm) Contact Length - Post: 0.120" (3.05mm) Insulation Height: 0.377" (9.57mm) Contact Shape: Square Contact Finish - Mating: Gold, GXT™ Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Material: Phosphor Bronze Insulation Material: Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Insulation Color: Blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1356630-75869-104 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1356630-75869-104
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1356630-75869-104
Win Source Part Number: 1356630-75869-104 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Series: Quickie™ Package: Tube Product Status: Obsolete Features: Keying Slot Base Product Number: 75869 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 20 Number of Rows: 2 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Push-Pull Contact Length - Mating: 0.236" (6.00mm) Contact Length - Post: 0.120" (3.05mm) Insulation Height: 0.377" (9.57mm) Contact Shape: Square Contact Finish - Mating: Gold, GXT™ Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Material: Phosphor Bronze Insulation Material: Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Insulation Color: Blue

Win Source Part Number: 1356630-75869-104
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol ICC (FCI)
Series: Quickie™
Package: Tube
Product Status: Obsolete
Features: Keying Slot
Base Product Number: 75869
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Style: Board to Cable/Wire
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 20
Number of Rows: 2
Row Spacing - Mating: 0.100" (2.54mm)
Number of Positions Loaded: All
Shrouding: Shrouded - 4 Wall
Termination: Solder
Fastening Type: Push-Pull
Contact Length - Mating: 0.236" (6.00mm)
Contact Length - Post: 0.120" (3.05mm)
Insulation Height: 0.377" (9.57mm)
Contact Shape: Square
Contact Finish - Mating: Gold, GXT™
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Material: Phosphor Bronze
Insulation Material: Thermoplastic, Glass Filled
Material Flammability Rating: UL94 V-0
Insulation Color: Blue

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1356630-75869-104
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102394-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
DIL Sockets - 9094221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Two Piece 1 1/4
Specs
Product Type IC Socket
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details