CONN DIN RCPT 21POS IN-LINE GOLD Product overview: 75853-401LF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-75853-401LF can be used for catalog matching and distributor lookup.
Manufacturer: Amphenol FCI
Win Source Part Number: 1005147-75853-401LF
Packaging: Bulk
Number of Positions: 21
Pitch: 0.100" (2.54mm)
Features: Polarizing Key
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 3
Termination: IDC
Contact Finish: Gold
Contact Finish Thickness: 118.1μin (3.00μm)
Current Rating: 1.5A
Material - Insulation: Polyester, Glass Filled
Material Flammability Rating: UL94 V-0
Mounting: Free Hanging (In-Line)
Categories: Connectors, Interconnects
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
CONN DIN RCPT 21POS IN-LINE GOLD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 307-75853-401LF | 1005147-75853-401LF | 75853-401LF |
| Product Name | Electronic Connector | Backplane Connectors - 75853-401LF | Backplane Connectors - DIN 41612 |
| Termination | IDC | IDC |