BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 16 Positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 75844-140-16LF.
BERGSTIK /
CONN HEADER VERT 16POS 2.54MM
| Amphenol Communications Solutions | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 75844-140-16LF | 80AJ4919 | 75844-140-16LF |
| Product Name | BergStik ® | Bergstik / Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector; Wire to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Termination | Through Hole | Solder | |
| Voltage Rating | 110 volts | 110 volts |