PV ®, PV Terminal, Wire to Board connectors, Crimp to Wire Male Pin., Amphenol is one of the leading manufacturers of 2.54mm Wire to Board Connectors. Contact us today for more details of PV ® , part number 75653-002LF.
Pin Contact Tin 22-26 AWG
Pin Contact Tin 22-26 AWG
PV TERMINALS
CTW MALE PIN SN-22-26 AW-G R-L FEED / Reel RoHS Compliant: Yes
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:FCI PV 75653 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Amphenol Mini-Latch Housing Connectors RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | PEI-Genesis | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 75653-002LF | 609-75653-002LFTR-ND | Amphenol FCI Asia 75653-002LF | 84K6766 | 28AH8889 |
| Product Name | PV ® | Rectangular Connector Contacts | Ctw Male Pin Sn-22-26 Aw-G R-L Feed / Reel Rohs Compliant Amphenol Communications Solutions | Contact, Pin, 26-22Awg, Crimp; Product Range Amphenol Communications Solutions | |
| Connector Type | Wire to Board Connector; Wire to Wire Connector | Rectangular Connectors, Heavy Duty |