Solder-to-Board Terminal, 5.08 mm (0.2 in.) Centerline
FCI | |
---|---|
Product Category | IC Interconnect Components |
Product Number | 75404-002LF |
Product Name | Board and Wire Connectors, Pins, Diameter (Board hole)=0.81 mm (0.032 in.) for 1.57 mm (0.062 in.) board, .86 mm (0.034 in.) for 3.18 mm (0.125 in.) board |
Product Type | PCB Pins |
Mounting | Solder |
Voltage Rating | 1000 volts |
Current Rating | 3 to 5 amps |