Amphenol Communications Solutions Electronic Connector 75404-001LF

Description
Contact PIN Solder ST Thru-Hole T/R Product overview: 75404-001LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2031-75404-001LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Contact PIN Solder ST Thru-Hole T/R Product overview: 75404-001LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2031-75404-001LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
2031-75404-001LF
Electronic Connector 2031-75404-001LF
Contact PIN Solder ST Thru-Hole T/R Product overview: 75404-001LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2031-75404-001LF can be used for catalog matching and distributor lookup.

Contact PIN Solder ST Thru-Hole T/R Product overview: 75404-001LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2031-75404-001LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects- Terminals- PC Pin, Single Post Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Terminals- PC Pin, Single Post Connectors
Connectors, Interconnects- Terminals- PC Pin, Single Post Connectors
Manufacturer: Amphenol ICC (FCI) Category: Connectors, Interconnects- Terminals- PC Pin, Single Post Connectors Series: Bergpin® Package: Tape & Reel (TR) Product Status: Active Terminal Type: Single Post Terminal Style: Pin Retention Pin Size - Above Flange: 0.025" (0.64mm) Square Pin Size - Below Flange: 0.025" (0.64mm) Square Length - Overall: 0.345" (8.76mm)

Manufacturer: Amphenol ICC (FCI)
Category: Connectors, Interconnects- Terminals- PC Pin, Single Post Connectors
Series: Bergpin®
Package: Tape & Reel (TR)
Product Status: Active
Terminal Type: Single Post
Terminal Style: Pin Retention
Pin Size - Above Flange: 0.025" (0.64mm) Square
Pin Size - Below Flange: 0.025" (0.64mm) Square
Length - Overall: 0.345" (8.76mm)

Buy Now Datasheet
Bergpin .345L Tin-75404-001Lf / 12500 Rohs Compliant Amphenol Communications Solutions - 02M0803 - Newark, An Avnet Company
Chicago, IL, United States
Bergpin .345L Tin-75404-001Lf / 12500 Rohs Compliant Amphenol Communications Solutions
02M0803
Bergpin .345L Tin-75404-001Lf / 12500 Rohs Compliant Amphenol Communications Solutions 02M0803
BERGPIN .345L TIN-75404-001LF / 12500 ROHS COMPLIANT: YES

BERGPIN .345L TIN-75404-001LF / 12500 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2031-75404-001LF 02M0803
Product Name Electronic Connector Connectors, Interconnects- Terminals- PC Pin, Single Post Connectors Bergpin .345L Tin-75404-001Lf / 12500 Rohs Compliant Amphenol Communications Solutions
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
ALTH DIN Rail - 2511125/1M - Galco Industrial Electronics
Specs
Connector Type DIN Connector
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 Finger Proof Housings Brown - 1327G21FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers