Amphenol Corporation Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules 75160-101-06LF

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: Bead, Glass Product Status: Last Time Buy Contact Type: Female Socket Pitch - Mating: 0.050" (1.27mm) Shrouding: Shrouded - 4 Wall Termination: Solder Mounting Type: Fixed Fastening Type: Spring Lock Insulation Height: 0.228" (5.80mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: Bead, Glass Product Status: Last Time Buy Contact Type: Female Socket Pitch - Mating: 0.050" (1.27mm) Shrouding: Shrouded - 4 Wall Termination: Solder Mounting Type: Fixed Fastening Type: Spring Lock Insulation Height: 0.228" (5.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: Bead, Glass Product Status: Last Time Buy Contact Type: Female Socket Pitch - Mating: 0.050" (1.27mm) Shrouding: Shrouded - 4 Wall Termination: Solder Mounting Type: Fixed Fastening Type: Spring Lock Insulation Height: 0.228" (5.80mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Package: Bead, Glass
Product Status: Last Time Buy
Contact Type: Female Socket
Pitch - Mating: 0.050" (1.27mm)
Shrouding: Shrouded - 4 Wall
Termination: Solder
Mounting Type: Fixed
Fastening Type: Spring Lock
Insulation Height: 0.228" (5.80mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Log Amplifiers and DLVA - HCL-3-9003_4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details