Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I 75-474828-22S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
75-474828-22S
MIL Spec Connector - MIL-DTL 5015, I 75-474828-22S
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol 75-474828-22S - PEI-Genesis
Philadelphia, PA, United States
ER 6C 3#16 3#4 SKT PLUG

ER 6C 3#16 3#4 SKT PLUG

Buy Now
Circular Connector Plug, Size 28, 6 Position, Cable; Product Range Amphenol Industrial - 97J4238 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 28, 6 Position, Cable; Product Range Amphenol Industrial
97J4238
Circular Connector Plug, Size 28, 6 Position, Cable; Product Range Amphenol Industrial 97J4238
CIRCULAR CONNECTOR PLUG, SIZE 28, 6 POSITION, CABLE; Product Range:75 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 28, 6 POSITION, CABLE; Product Range:75 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 75-474828-22S Amphenol 75-474828-22S 97J4238
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 28, 6 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-30202PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Wire to Board - 30.605-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2002-3218-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers