Amphenol Industrial Circular Connector Plug Size 36, 35 Position, Cable; Product Range Amphenol Industrial 75-474636-15P

Description
ER 35C 35#16 PIN PLUG
Request a Quote
Description
ER 35C 35#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 75-474636-15P - PEI-Genesis
Philadelphia, PA, United States
ER 35C 35#16 PIN PLUG

ER 35C 35#16 PIN PLUG

Buy Now
Circular Connector Plug Size 36, 35 Position, Cable; Product Range Amphenol Industrial - 97J4236 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 36, 35 Position, Cable; Product Range Amphenol Industrial
97J4236
Circular Connector Plug Size 36, 35 Position, Cable; Product Range Amphenol Industrial 97J4236
CIRCULAR CONNECTOR PLUG SIZE 36, 35 POSITION, CABLE; Product Range:75 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 36, 35 POSITION, CABLE; Product Range:75 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 75-474636-15P 97J4236
Product Name Circular Connector Plug Size 36, 35 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-103-835-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details