Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I 75-474632-17S

Description
ER 4C 4#4 SKT PLUG CRP
Request a Quote
Description
ER 4C 4#4 SKT PLUG CRP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 75-474632-17S - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#4 SKT PLUG CRP

ER 4C 4#4 SKT PLUG CRP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
75-474632-17S
MIL Spec Connector - MIL-DTL 5015, I 75-474632-17S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 32, 4 Position, Cable; Product Range Amphenol Industrial - 97J4230 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 32, 4 Position, Cable; Product Range Amphenol Industrial
97J4230
Circular Connector Plug, Size 32, 4 Position, Cable; Product Range Amphenol Industrial 97J4230
CIRCULAR CONNECTOR PLUG, SIZE 32, 4 POSITION, CABLE; Product Range:75 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 32, 4 POSITION, CABLE; Product Range:75 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol 75-474632-17S 75-474632-17S 97J4230
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 32, 4 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products