Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I 75-474624-12S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
75-474624-12S
MIL Spec Connector - MIL-DTL 5015, I 75-474624-12S
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol 75-474624-12S - PEI-Genesis
Philadelphia, PA, United States
ER 5C 2#4 3#12 SKT PLUG

ER 5C 2#4 3#12 SKT PLUG

Buy Now
Circular Connector Plug, Size 24, 5 Position, Cable; Product Range Amphenol Industrial - 97J4223 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 24, 5 Position, Cable; Product Range Amphenol Industrial
97J4223
Circular Connector Plug, Size 24, 5 Position, Cable; Product Range Amphenol Industrial 97J4223
CIRCULAR CONNECTOR PLUG, SIZE 24, 5 POSITION, CABLE; Product Range:75 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 24, 5 POSITION, CABLE; Product Range:75 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 75-474624-12S Amphenol 75-474624-12S 97J4223
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 24, 5 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

 - Deutsch 0413-217-1605 - PEI-Genesis
Specs
Gender Male / Plug
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-1369-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details