Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I 75-474620-29S

Description
ER 17C 17#16 SKT PLUG CRIMP
Request a Quote
Description
ER 17C 17#16 SKT PLUG CRIMP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 75-474620-29S - PEI-Genesis
Philadelphia, PA, United States
ER 17C 17#16 SKT PLUG CRIMP

ER 17C 17#16 SKT PLUG CRIMP

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - 75-474620-29S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
75-474620-29S
MIL Spec Connector - MIL-DTL 5015, I 75-474620-29S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 20, 17 Position, Cable; Product Range Amphenol Industrial - 97J4220 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 17 Position, Cable; Product Range Amphenol Industrial
97J4220
Circular Connector Plug Size 20, 17 Position, Cable; Product Range Amphenol Industrial 97J4220
CIRCULAR CONNECTOR PLUG SIZE 20, 17 POSITION, CABLE; Product Range:75 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 17 POSITION, CABLE; Product Range:75 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol 75-474620-29S 75-474620-29S 97J4220
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 20, 17 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Socket, PCB terminals, DIN Plug/Socket - 4850.2610 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Voltage Rating 100 volts
View Details
2 suppliers
Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
BNC T-Adapter: Female, Male, Female - SALE-9238 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details