Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I 75-474620-29P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
75-474620-29P
MIL Spec Connector - MIL-DTL 5015, I 75-474620-29P
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol 75-474620-29P - PEI-Genesis
Philadelphia, PA, United States
ER 17C 17#16 PIN PLUG CRIMP

ER 17C 17#16 PIN PLUG CRIMP

Buy Now
Circular Connector Plug Size 20, 17 Position, Cable; Product Range Amphenol Industrial - 97J4219 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 17 Position, Cable; Product Range Amphenol Industrial
97J4219
Circular Connector Plug Size 20, 17 Position, Cable; Product Range Amphenol Industrial 97J4219
CIRCULAR CONNECTOR PLUG SIZE 20, 17 POSITION, CABLE; Product Range:75 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:17Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 17 POSITION, CABLE; Product Range:75 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:17Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 75-474620-29P Amphenol 75-474620-29P 97J4219
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 20, 17 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Powerpole ® 120 Housings Green - 1321G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers