Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I 75-474620-11P

Description
ER 13C 13#16 PIN PLUG
Request a Quote
Description
ER 13C 13#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 75-474620-11P - PEI-Genesis
Philadelphia, PA, United States
ER 13C 13#16 PIN PLUG

ER 13C 13#16 PIN PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
75-474620-11P
MIL Spec Connector - MIL-DTL 5015, I 75-474620-11P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
ER 13C 13#16 PIN PLUG

ER 13C 13#16 PIN PLUG

Buy Now
Circular Connector Plug Size 20, 13 Position, Cable; Product Range Amphenol Industrial - 97J4216 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 13 Position, Cable; Product Range Amphenol Industrial
97J4216
Circular Connector Plug Size 20, 13 Position, Cable; Product Range Amphenol Industrial 97J4216
CIRCULAR CONNECTOR PLUG SIZE 20, 13 POSITION, CABLE; Product Range:75 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 13 POSITION, CABLE; Product Range:75 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol 75-474620-11P 75-474620-11P 75-474620-11P 97J4216
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 20, 13 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Retaining Pin 1 Block High - 110G16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details