Amphenol Industrial Circular Connector, Receptacle, Size 32, 9 Position, Box; Product Range Amphenol Industrial 75-474232-03P

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 9 POSITION, BOX; Product Range:75 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 9 POSITION, BOX; Product Range:75 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 32, 9 Position, Box; Product Range Amphenol Industrial - 97J4205 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 32, 9 Position, Box; Product Range Amphenol Industrial
97J4205
Circular Connector, Receptacle, Size 32, 9 Position, Box; Product Range Amphenol Industrial 97J4205
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 9 POSITION, BOX; Product Range:75 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 9 POSITION, BOX; Product Range:75 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J4205
Product Name Circular Connector, Receptacle, Size 32, 9 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Power Entry Module, Medical, 2A, 250Vac; Connector Type Schurter - 05AC7366 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details