Amphenol Industrial Circular Connector, Receptacle, Size 32, 5 Position, Box; Product Range Amphenol Industrial 75-474232-02P

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 5 POSITION, BOX; Product Range:75 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 5 POSITION, BOX; Product Range:75 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 32, 5 Position, Box; Product Range Amphenol Industrial - 72J7615 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 32, 5 Position, Box; Product Range Amphenol Industrial
72J7615
Circular Connector, Receptacle, Size 32, 5 Position, Box; Product Range Amphenol Industrial 72J7615
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 5 POSITION, BOX; Product Range:75 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 5 POSITION, BOX; Product Range:75 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72J7615
Product Name Circular Connector, Receptacle, Size 32, 5 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial Circular Connectors - 101023 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details