Amphenol Industrial Circular Connector, Receptacle, Size 28, 6 Position, Box; Product Range Amphenol Industrial 75-474228-22P

Description
ER 6C 3#16 3#4 PIN RECP BOX
Request a Quote
Description
ER 6C 3#16 3#4 PIN RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 75-474228-22P - PEI-Genesis
Philadelphia, PA, United States
ER 6C 3#16 3#4 PIN RECP BOX

ER 6C 3#16 3#4 PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 28, 6 Position, Box; Product Range Amphenol Industrial - 97J4203 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 28, 6 Position, Box; Product Range Amphenol Industrial
97J4203
Circular Connector, Receptacle, Size 28, 6 Position, Box; Product Range Amphenol Industrial 97J4203
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 6 POSITION, BOX; Product Range:75 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 6 POSITION, BOX; Product Range:75 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 75-474228-22P 97J4203
Product Name Circular Connector, Receptacle, Size 28, 6 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products