Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I 75-474228-12S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
75-474228-12S
MIL Spec Connector - MIL-DTL 5015, I 75-474228-12S
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol 75-474228-12S - PEI-Genesis
Philadelphia, PA, United States
ER 26C 26#16 SKT RECP BOX

ER 26C 26#16 SKT RECP BOX

Buy Now
Circular Connector, Receptacle, Size 28, 26 Position, Box; Product Range Amphenol Industrial - 97J4202 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 28, 26 Position, Box; Product Range Amphenol Industrial
97J4202
Circular Connector, Receptacle, Size 28, 26 Position, Box; Product Range Amphenol Industrial 97J4202
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 26 POSITION, BOX; Product Range:75 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 26 POSITION, BOX; Product Range:75 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 75-474228-12S Amphenol 75-474228-12S 97J4202
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 28, 26 Position, Box; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-592-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details