Amphenol Industrial Circular Connector, Receptacle, Size 28, 3 Position, Box; Product Range Amphenol Industrial 75-474228-06P

Description
ER 3C 3#4 PIN RECP BOX
Request a Quote
Description
ER 3C 3#4 PIN RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 75-474228-06P - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#4 PIN RECP BOX

ER 3C 3#4 PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 28, 3 Position, Box; Product Range Amphenol Industrial - 97J4201 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 28, 3 Position, Box; Product Range Amphenol Industrial
97J4201
Circular Connector, Receptacle, Size 28, 3 Position, Box; Product Range Amphenol Industrial 97J4201
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 3 POSITION, BOX; Product Range:75 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 3 POSITION, BOX; Product Range:75 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 75-474228-06P 97J4201
Product Name Circular Connector, Receptacle, Size 28, 3 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Socket, PCB terminals, DIN Plug/Socket - 4850.2600 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Mounting Screw-on mounting
wall thickness max. 2.0 mm
View Details
2 suppliers
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details