Amphenol Industrial Circular Connector, Receptacle, Size 24, 4 Position, Box; Product Range Amphenol Industrial 75-474224-10P

Description
ER 7C 7#8 PIN RECPT CRIMP
Request a Quote
Description
ER 7C 7#8 PIN RECPT CRIMP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 75-474224-10P - PEI-Genesis
Philadelphia, PA, United States
ER 7C 7#8 PIN RECPT CRIMP

ER 7C 7#8 PIN RECPT CRIMP

Buy Now
Circular Connector, Receptacle, Size 24, 4 Position, Box; Product Range Amphenol Industrial - 97J4199 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 24, 4 Position, Box; Product Range Amphenol Industrial
97J4199
Circular Connector, Receptacle, Size 24, 4 Position, Box; Product Range Amphenol Industrial 97J4199
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 4 POSITION, BOX; Product Range:75 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 4 POSITION, BOX; Product Range:75 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 75-474224-10P 97J4199
Product Name Circular Connector, Receptacle, Size 24, 4 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

CHAMELEON PLUG - 0266A03PCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
View Details
Header; 2; 8 A; 125/300 V; 0.150 in.; 0.35 in.; Polyamide 6.6 - 70078490 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2228-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers