Amphenol Industrial Circular Connector Plug Size 20, 17 Position, Cable; Product Range Amphenol Industrial 75-474120-29S

Description
ER 17C 17#16 SKT RECP LINE
Request a Quote
Description
ER 17C 17#16 SKT RECP LINE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ER 17C 17#16 SKT RECP LINE

ER 17C 17#16 SKT RECP LINE

Buy Now
 - Amphenol 75-474120-29S - PEI-Genesis
Philadelphia, PA, United States
ER 17C 17#16 SKT RECP LINE

ER 17C 17#16 SKT RECP LINE

Buy Now
Circular Connector Plug Size 20, 17 Position, Cable; Product Range Amphenol Industrial - 97J4195 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 17 Position, Cable; Product Range Amphenol Industrial
97J4195
Circular Connector Plug Size 20, 17 Position, Cable; Product Range Amphenol Industrial 97J4195
CIRCULAR CONNECTOR PLUG SIZE 20, 17 POSITION, CABLE; Product Range:75 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Gender:PlugRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 17 POSITION, CABLE; Product Range:75 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Gender:PlugRoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 75-474120-29S Amphenol 75-474120-29S 97J4195
Product Name Circular Connector Plug Size 20, 17 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products