Amphenol Industrial Circular Connector Plug, Size 20, 7 Position, Cable; Product Range Amphenol Industrial 75-474120-15P

Description
ER 7C 7#12 PIN PLUG
Request a Quote
Description
ER 7C 7#12 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ER 7C 7#12 PIN PLUG

ER 7C 7#12 PIN PLUG

Buy Now
 - Amphenol 75-474120-15P - PEI-Genesis
Philadelphia, PA, United States
ER 7C 7#12 PIN PLUG

ER 7C 7#12 PIN PLUG

Buy Now
Circular Connector Plug, Size 20, 7 Position, Cable; Product Range Amphenol Industrial - 97J4194 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 7 Position, Cable; Product Range Amphenol Industrial
97J4194
Circular Connector Plug, Size 20, 7 Position, Cable; Product Range Amphenol Industrial 97J4194
CIRCULAR CONNECTOR PLUG, SIZE 20, 7 POSITION, CABLE; Product Range:75 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 20, 7 POSITION, CABLE; Product Range:75 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 75-474120-15P Amphenol 75-474120-15P 97J4194
Product Name Circular Connector Plug, Size 20, 7 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-1711/1000-867-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers