Amphenol Industrial Circular Connector Receptacle, Size 36, 35 Position, Wall; Product Range Amphenol Industrial 75-474036-15S

Description
ER 35C 35#16 SKT RECP WALL
Request a Quote
Description
ER 35C 35#16 SKT RECP WALL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 75-474036-15S - PEI-Genesis
Philadelphia, PA, United States
ER 35C 35#16 SKT RECP WALL

ER 35C 35#16 SKT RECP WALL

Buy Now
Circular Connector Receptacle, Size 36, 35 Position, Wall; Product Range Amphenol Industrial - 97J4191 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 36, 35 Position, Wall; Product Range Amphenol Industrial
97J4191
Circular Connector Receptacle, Size 36, 35 Position, Wall; Product Range Amphenol Industrial 97J4191
CIRCULAR CONNECTOR RECEPTACLE, SIZE 36, 35 POSITION, WALL; Product Range:75 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 36, 35 POSITION, WALL; Product Range:75 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 75-474036-15S 97J4191
Product Name Circular Connector Receptacle, Size 36, 35 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Top Row - 1337G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers