ER 48C 48#16 SKT RECP WALL
CIRCULAR CONNECTOR RECEPTACLE, SIZE 36, 48 POSITION, WALL; Product Range:75 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:48Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 75-474036-10S | 97J4190 |
| Product Name | Circular Connector Receptacle, Size 36, 48 Position, Wall; Product Range Amphenol Industrial | |
| Gender | Female / Jack |