Amphenol Industrial Circular Connector Receptacle, Size 36, 48 Position, Wall; Product Range Amphenol Industrial 75-474036-10H

Description
ER 48C 48#16 SKT RECP WALL
Request a Quote
Description
ER 48C 48#16 SKT RECP WALL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 75-474036-10H - PEI-Genesis
Philadelphia, PA, United States
ER 48C 48#16 SKT RECP WALL

ER 48C 48#16 SKT RECP WALL

Buy Now
Circular Connector Receptacle, Size 36, 48 Position, Wall; Product Range Amphenol Industrial - 97J4189 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 36, 48 Position, Wall; Product Range Amphenol Industrial
97J4189
Circular Connector Receptacle, Size 36, 48 Position, Wall; Product Range Amphenol Industrial 97J4189
CIRCULAR CONNECTOR RECEPTACLE, SIZE 36, 48 POSITION, WALL; Product Range:75 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:48Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 36, 48 POSITION, WALL; Product Range:75 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:48Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 75-474036-10H 97J4189
Product Name Circular Connector Receptacle, Size 36, 48 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-4917-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Powerpole ® Pak Connectors Flexible Conduit Clamp & Hardware Pak - 110G10 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details