Amphenol Industrial Circular Connector Receptacle, Size 36, 31 Position, Wall; Product Range Amphenol Industrial 75-474036-09S

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 36, 31 POSITION, WALL; Product Range:75 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 36, 31 POSITION, WALL; Product Range:75 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 36, 31 Position, Wall; Product Range Amphenol Industrial - 97J4188 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 36, 31 Position, Wall; Product Range Amphenol Industrial
97J4188
Circular Connector Receptacle, Size 36, 31 Position, Wall; Product Range Amphenol Industrial 97J4188
CIRCULAR CONNECTOR RECEPTACLE, SIZE 36, 31 POSITION, WALL; Product Range:75 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 36, 31 POSITION, WALL; Product Range:75 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J4188
Product Name Circular Connector Receptacle, Size 36, 31 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-3211/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers