Amphenol Industrial Circular Connector Plug, Size 28, 5 Position, Cable; Product Range Amphenol Industrial 75-068628-17S

Description
ER 15C 15#16 SKT PLUG
Request a Quote
Description
ER 15C 15#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 75-068628-17S - PEI-Genesis
Philadelphia, PA, United States
ER 15C 15#16 SKT PLUG

ER 15C 15#16 SKT PLUG

Buy Now
Circular Connector Plug, Size 28, 5 Position, Cable; Product Range Amphenol Industrial - 97J4115 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 28, 5 Position, Cable; Product Range Amphenol Industrial
97J4115
Circular Connector Plug, Size 28, 5 Position, Cable; Product Range Amphenol Industrial 97J4115
CIRCULAR CONNECTOR PLUG, SIZE 28, 5 POSITION, CABLE; Product Range:75 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 28, 5 POSITION, CABLE; Product Range:75 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 75-068628-17S 97J4115
Product Name Circular Connector Plug, Size 28, 5 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Accessories - 2262-A42031-021-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Push-in X connector - QBX-1/4T-U - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - Rolling Right Angle Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details