Amphenol Industrial Circular Connector Plug Size 28, 26 Position, Cable; Product Range Amphenol Industrial 75-068628-12P

Description
ER 26C 26#16 PIN PLUG
Request a Quote
Description
ER 26C 26#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 75-068628-12P - PEI-Genesis
Philadelphia, PA, United States
ER 26C 26#16 PIN PLUG

ER 26C 26#16 PIN PLUG

Buy Now
Circular Connector Plug Size 28, 26 Position, Cable; Product Range Amphenol Industrial - 97J4112 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 26 Position, Cable; Product Range Amphenol Industrial
97J4112
Circular Connector Plug Size 28, 26 Position, Cable; Product Range Amphenol Industrial 97J4112
CIRCULAR CONNECTOR PLUG SIZE 28, 26 POSITION, CABLE; Product Range:75 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 26 POSITION, CABLE; Product Range:75 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 75-068628-12P 97J4112
Product Name Circular Connector Plug Size 28, 26 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Straight Plug - 190312 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Coaxial Adapters - NAMV2 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details