Amphenol Industrial Circular Connector Plug Size 28, 26 Position, Cable; Product Range Amphenol Industrial 75-068628-12G

Description
ER 26C 26#16 PIN PLUG
Request a Quote
Description
ER 26C 26#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 75-068628-12G - PEI-Genesis
Philadelphia, PA, United States
ER 26C 26#16 PIN PLUG

ER 26C 26#16 PIN PLUG

Buy Now
Swedesboro, NJ, United States
ER 26C 26#16 PIN PLUG

ER 26C 26#16 PIN PLUG

Buy Now
Circular Connector Plug Size 28, 26 Position, Cable; Product Range Amphenol Industrial - 97J4109 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 26 Position, Cable; Product Range Amphenol Industrial
97J4109
Circular Connector Plug Size 28, 26 Position, Cable; Product Range Amphenol Industrial 97J4109
CIRCULAR CONNECTOR PLUG SIZE 28, 26 POSITION, CABLE; Product Range:75 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 26 POSITION, CABLE; Product Range:75 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol 75-068628-12G 75-068628-12G 97J4109
Product Name Circular Connector Plug Size 28, 26 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Shenzhen QH Industrial Co., Ltd
View Details
Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers
Optical Backplane Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board to Board Connector
View Details