ER 5C 5#8 SKT PLUG
CIRCULAR CONNECTOR PLUG, SIZE 24, 5 POSITION, CABLE; Product Range:75 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 75-068624-53S | 97J4107 |
| Product Name | Circular Connector Plug, Size 24, 5 Position, Cable; Product Range Amphenol Industrial | |
| Gender | Male / Plug |