Amphenol Industrial Circular Connector Plug, Size 24, 9 Position, Cable; Product Range Amphenol Industrial 75-068624-11P

Description
ER 9C 6#12 3#8 PIN PLUG
Request a Quote
Description
ER 9C 6#12 3#8 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 75-068624-11P - PEI-Genesis
Philadelphia, PA, United States
ER 9C 6#12 3#8 PIN PLUG

ER 9C 6#12 3#8 PIN PLUG

Buy Now
Circular Connector Plug, Size 24, 9 Position, Cable; Product Range Amphenol Industrial - 97J4102 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 24, 9 Position, Cable; Product Range Amphenol Industrial
97J4102
Circular Connector Plug, Size 24, 9 Position, Cable; Product Range Amphenol Industrial 97J4102
CIRCULAR CONNECTOR PLUG, SIZE 24, 9 POSITION, CABLE; Product Range:75 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:24-11RoH S Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 24, 9 POSITION, CABLE; Product Range:75 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:24-11RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 75-068624-11P 97J4102
Product Name Circular Connector Plug, Size 24, 9 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDBF08L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers
Terminal Blocks - 39.2210 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-2247-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers