Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I 75-068624-06S

Description
ER 8C 8#12 SKT PLUG
Request a Quote
Description
ER 8C 8#12 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 75-068624-06S - PEI-Genesis
Philadelphia, PA, United States
ER 8C 8#12 SKT PLUG

ER 8C 8#12 SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
75-068624-06S
MIL Spec Connector - MIL-DTL 5015, I 75-068624-06S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 24, 8 Position, Cable; Product Range Amphenol Industrial - 97J4100 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 24, 8 Position, Cable; Product Range Amphenol Industrial
97J4100
Circular Connector Plug, Size 24, 8 Position, Cable; Product Range Amphenol Industrial 97J4100
CIRCULAR CONNECTOR PLUG, SIZE 24, 8 POSITION, CABLE; Product Range:75 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 24, 8 POSITION, CABLE; Product Range:75 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol 75-068624-06S 75-068624-06S 97J4100
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 24, 8 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Powerpole ® 15-45 Finger Proof Housings Green - 1327G5FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details